Riedon, Inc. Resistors - Through Hole Resistors PF1262-27RF1

Description
Win Source Part Number: 1350099-PF1262-27RF1 Category: Resistors - Through Hole Resistors Series: PF1262 Features: Current Sense, Flame Proof, Safety Package: Tube Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 60 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 20W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0090 Mfr: Riedon Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1350099-PF1262-27RF1 Category: Resistors - Through Hole Resistors Series: PF1262 Features: Current Sense, Flame Proof, Safety Package: Tube Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 60 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 20W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0090 Mfr: Riedon Product Status: Obsolete California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1350099-PF1262-27RF1 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1350099-PF1262-27RF1
Resistors - Through Hole Resistors 1350099-PF1262-27RF1
Win Source Part Number: 1350099-PF1262-27RF1 Category: Resistors - Through Hole Resistors Series: PF1262 Features: Current Sense, Flame Proof, Safety Package: Tube Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm) Height - Seated (Max): 0.472" (12.00mm) Standard Package: 60 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 20W Composition: Thin Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 175°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0090 Mfr: Riedon Product Status: Obsolete California Prop 65: Warning Information

Win Source Part Number: 1350099-PF1262-27RF1
Category: Resistors - Through Hole Resistors
Series: PF1262
Features: Current Sense, Flame Proof, Safety
Package: Tube
Size / Dimension: 0.335" L x 0.122" W (8.50mm x 3.10mm)
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 60
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 20W
Composition: Thin Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: TO-126-2
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 175°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0090
Mfr: Riedon
Product Status: Obsolete
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1350099-PF1262-27RF1
Product Name Resistors - Through Hole Resistors
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 27 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details