Riedon, Inc. Leaded Resistor MS-3

Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element
Description
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MS-3 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MS-3
Leaded Resistor MS-3
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal Element

Resistances from 0.005 to 0.10Ohms
Tolerance to ±1%
Resistance Wire TCR: ± 20ppm/K
For Current Sensing and Shunt Applications
All Welded Construction
Low Inductance ( <10nH )
Economical Bare Metal Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MS-3
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Bare Metal Element
Mounting / Packaging Radial Leads
Resistance Range 0.0050 to 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers