Riedon, Inc. Surface Mount Resistor NPS 2-T126

Description
• Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • Solder Reflow Secure at 260°C / 20s
Description
• Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • Solder Reflow Secure at 260°C / 20s

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - NPS 2-T126 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
NPS 2-T126
Surface Mount Resistor NPS 2-T126
• Resistances from 0.025Ohm to 10kOhms • Power Rating to 25Watt • Resistance Tolerances to ±1% • TCR to ±100ppm/K • Load Stability to 0.5% • TO-126 Housing (D-Pak) • Solder Reflow Secure at 260°C / 20s

• Resistances from 0.025Ohm to 10kOhms
• Power Rating to 25Watt
• Resistance Tolerances to ±1%
• TCR to ±100ppm/K
• Load Stability to 0.5%
• TO-126 Housing (D-Pak)
• Solder Reflow Secure at 260°C / 20s

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NPS 2-T126
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0250 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176399-8 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details