Riedon, Inc. Leaded Resistor MG50

Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
Description
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MG50 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MG50
Leaded Resistor MG50
Resistances from 50kOhm to 2GOhms Power Rating to 3Watts Resistance Tolerances to +/-0.5% Max. working voltage to 10000V Convenient RN Type Package Styles
  • Resistances from 50kOhm to 2GOhms
  • Power Rating to 3Watts
  • Resistance Tolerances to +/-0.5%
  • Max. working voltage to 10000V
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MG50
Product Name Leaded Resistor
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 50000 to 1.00E9 ohms
Tolerance 0.5000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details