Riedon, Inc. Leaded Resistor MFF-1

Description
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
Description
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MFF-1 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MFF-1
Leaded Resistor MFF-1
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
  • Fusible Resistor
  • Resistances from 1 Ohm to 10K Ohms
  • Power Rating 1 to 3 Watts
  • Resistance Tolerances of +/-5%
  • TCR: +/-250ppm/K Standard

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFF-1
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Fusible Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details