Riedon, Inc. Chip Resistor - Surface Mount HVS1206-22MJ8

Description
RES SMD 22M OHM 5% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 22M OHM 5% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS1206-22MJ8CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-22MJ8CT-ND
Chip Resistor - Surface Mount 696-HVS1206-22MJ8CT-ND
RES SMD 22M OHM 5% 1/4W 1206

RES SMD 22M OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-22MJ8DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-22MJ8DKR-ND
Chip Resistor - Surface Mount 696-HVS1206-22MJ8DKR-ND
RES SMD 22M OHM 5% 1/4W 1206

RES SMD 22M OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS1206-22MJ8TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS1206-22MJ8TR-ND
Chip Resistor - Surface Mount 696-HVS1206-22MJ8TR-ND
22 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

22 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS1206-22MJ8CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details