Riedon, Inc. Heat Sink Resistor NPR 2-T220 T221

Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - NPR 2-T220 T221 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
NPR 2-T220 T221
Heat Sink Resistor NPR 2-T220 T221
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Resistances from 0.02Ohm to 100kOhms
Power Rating to 50Watt
Resistance Tolerances to ±1%
TCR to ±50ppm/K
Load Stability to 0.5%
TO-220 Housing
Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NPR 2-T220 T221
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 0.0200 to 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details