Resistances from 0.02Ohm to 100kOhms
Power Rating to 50Watt
Resistance Tolerances to ±1%
TCR to ±50ppm/K
Load Stability to 0.5%
TO-220 Housing
Convenient SMD D2Pak Available
| Riedon, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | NHR 2-T220 T221 |
| Product Name | Heat Sink Resistor |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 0.0200 to 15000 ohms |