Riedon, Inc. Through Hole Resistors MS-1 0.030 OHM 3%

Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-1-0.030H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-1-0.030H-ND
Through Hole Resistors MS-1-0.030H-ND
30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

30 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-1-0.030H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details