Riedon, Inc. Datasheets for Chip Resistors

Chip resistors are passive resistors with a form factor of an integrated circuit (IC) chip. Typically, they are manufactured using thin-film technology.
Chip Resistors: Learn more

Page: 1 2
Product Name Notes
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603...
Resistances from 0.1Ohm to 100MOhms Power Rating 0.35 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ± 50ppm/K Improved Pulse Rating on Un-trimmed parts Thick Film Resistance Element Sizes:...
Resistances from 0.1Ohm to 500MOhms Power Rating 0.1 to 0.25Watt Resistance Tolerances to ± 0.5% TCR’s to ± 50 ppm/K Thick Film Resistance Element Sizes: 0504 / 0603 / 0805...
Resistances from 5.1Ohm to 10MOhms Power Rating 0.065 to 0.75 Watts Resistance Tolerances to ± 0.05% TCR’s to ± 5 ppm/K Extreme Low Noise Precision / Thin Film Resistance Element...
Resistances from 1 Ohm to 2MOhms Power Rating 0.06 to 0.5 Watt Resistance Tolerances to +/- 0.01% TCR's to +/-5 ppm/K Sizes: 0402 / 0603 / 0805 / 1206 /...
Resistances from 1 to 10 MOhms Power Rating 0.05 to 1 Watt Resistance Tolerances to +/-1% TCR's tp +/- 100 ppm/K Sizes: 0201 / 0402 / 0603 / 0805 /...
Resistances from 100k to 10T Ohms Power Rating 0.05 to 1.5 Watt Resistance Tolerances to +/- 0.25% TCR's to +/-25 ppm/K Non-Magnetic (contact PtAg) High Value Thick Film Resistance Element...
Resistances from 10M to 1T Ohms Power Rating 0.05 to 0.8 Watts Resistance Tolerances to +/- 0.25% TCR's to +/- 25 ppm/C Non-Magnetic High Value Thick Film Resistance Element Sizes,...
Resistances from 1Ohm to 10MOhms Power Rating 0.05 to 0.25Watt Resistance Tolerances to +/- 0.5% TCR's to +/- 50 ppm/K Non-Magnetic (contact PtAg) Suitable for Glueing or Soldering Sizes: 0402...

Next >>