Riedon, Inc. Through Hole Resistors MS-1 0.020 OHM 3%

Description
20 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
20 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-1-0.020H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-1-0.020H-ND
Through Hole Resistors MS-1-0.020H-ND
20 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

20 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-1-0.020H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details