Riedon, Inc. Datasheets for Current Sensing Resistors

Current sensing resistors convert the current flowing through it to a voltage drop. Monitoring or measuring this voltage drop allows the current through the resistor to be measured. Applications for current sensing resistors include power supplies, receptacles, and battery packs. 
Current Sensing Resistors: Learn more

Page: 1 2 3
Product Name Notes
• Resistances from 0.001Ohm to 100Ohms • Power Rating to 80Watt • Resistance Tolerances to ±0.1% • TCR to ±15ppm/K • Load Stability to 0.1%
• Resistances from 0.002Ohm to 50Ohms • Power Rating to 30Watt • Resistance Tolerances to ±0.25% • TCR to ±15ppm/K • Load Stability to 0.1% • TO-218 (TO-247) Housing
Resistances from 0.001Ohm to 100Ohms Power Rating to 2Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1%
Resistances from 0.001Ohm to 100Ohms Power Rating to 50Watt Resistance Tolerances to ±0.1% TCR to ±10ppm/K Very Low Inductance
Resistances from 0.001Ohm to 500Ohms Power Rating to 2500Watt Resistance Tolerances to ±0.1% TCR to ±15ppm/K Load Stability to 0.1% Very Low Inductance (<50nH)
Resistances from 0.003 to 0.10Ohms Tolerance to ±0.1% TCR’s to ± 20 ppm/K ( Four Terminal Version ) For Current Sensing and Shunt Applications All Welded Construction Low Inductance (...
Resistances from 0.005 to 0.100Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal...
Resistances from 0.005 to 0.10Ohms Tolerance to ±1% Resistance Wire TCR: ± 20ppm/K For Current Sensing and Shunt Applications All Welded Construction Low Inductance ( <10nH ) Economical Bare Metal...
Resistances from 0.01 to 1Ohms Power Rating 0.06 to 1 Watt Resistance Tolerances to ± 1% TCR’s to ±150 ppm/K Alumina Substrate for High Power Dissipation Sizes: 0402 / 0603...
Resistances from 0.01 to 51K Ohms Power Rating to 20Watt Resistance Tolerances to ±0.05% TCR to ±5ppm/K TO-126 Housing Convenient SMD DPak Available Low Inductance ( <50nH )
Resistances from 0.002Ohm to 50 Ohms Power Rating to 15 Watt Resistance Tolerances to +/-0.1% TCR to +/- 15ppm/K Load Stability to 0.1% TO-220 Housing Convenient SMD D2Pak Available

Next >>