Riedon, Inc. Leaded Resistor MP55

Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
Description
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MP55 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MP55
Leaded Resistor MP55
Resistances from 10Ohm to 2MOhms Power Rating to 0.5 Watts Resistance Tolerances to +/-0.05% TCR's to +/-5ppm/K Convenient RN Type Package Styles
  • Resistances from 10Ohm to 2MOhms
  • Power Rating to 0.5 Watts
  • Resistance Tolerances to +/-0.05%
  • TCR's to +/-5ppm/K
  • Convenient RN Type Package Styles

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MP55
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 10 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127000 ohms
View Details
2 suppliers