Riedon, Inc. Through Hole Resistors PCS-0R0015D1

Description
1.5 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet
Description
1.5 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-PCS-0R0015D1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-PCS-0R0015D1-ND
Through Hole Resistors 696-PCS-0R0015D1-ND
1.5 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

1.5 mOhms ±0.5% 40W Through Hole Resistor 4-SIP Current Sense Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-PCS-0R0015D1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial Leads; 4-SIP
Resistance Range 0.0015 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR30FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details