Riedon, Inc. Surface Mount Resistor NHS 2-T220 T221

Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
Description
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistor - NHS 2-T220 T221 - Riedon, Inc.
Alhambra, CA, USA
Surface Mount Resistor
NHS 2-T220 T221
Surface Mount Resistor NHS 2-T220 T221
Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available

Resistances from 0.02Ohm to 100kOhms
Power Rating to 50Watt
Resistance Tolerances to ±1%
TCR to ±50ppm/K
Load Stability to 0.5%
TO-220 Housing
Convenient SMD D2Pak Available

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number NHS 2-T220 T221
Product Name Surface Mount Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0200 to 15000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1630184-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 18000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
RCR Anti-Surge Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 3.30E6 to 1.00E8 ohms
View Details