Riedon, Inc. Through Hole Resistors PF1262-0R14F1

Description
140 mOhms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet
Description
140 mOhms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PF1262-0R14F1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PF1262-0R14F1-ND
Through Hole Resistors PF1262-0R14F1-ND
140 mOhms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

140 mOhms ±1% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number PF1262-0R14F1-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTPR150FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers