Riedon, Inc. Heat Sink Resistor KHR 4-T900

Description
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing
Description
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing

Suppliers

Company
Product
Description
Supplier Links
Heat Sink Resistor - KHR 4-T900 - Riedon, Inc.
Alhambra, CA, USA
Heat Sink Resistor
KHR 4-T900
Heat Sink Resistor KHR 4-T900
Resistances from 100Ohm to 1kOhms Power Rating to 900Watt Resistance Tolerances to ±10% TCR to ±100ppm/K TO-227 (TO-238) Housing

Resistances from 100Ohm to 1kOhms
Power Rating to 900Watt
Resistance Tolerances to ±10%
TCR to ±100ppm/K
TO-227 (TO-238) Housing

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number KHR 4-T900
Product Name Heat Sink Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 100 to 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details