Riedon, Inc. Leaded Resistor GST2512

Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - GST2512 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
GST2512
Leaded Resistor GST2512
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Resistances from 1M to 1TOhms
Power Rating 0.5 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ±25ppm/K
Non-Magnetic
High Value Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number GST2512
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details