Riedon, Inc. Through Hole Resistors MS-5 0.050 OHM 3%

Description
50 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
50 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-5-0.050H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-5-0.050H-ND
Through Hole Resistors MS-5-0.050H-ND
50 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

50 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-5-0.050H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details