Riedon, Inc. Leaded Resistor MFF-2

Description
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
Description
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - MFF-2 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
MFF-2
Leaded Resistor MFF-2
Fusible Resistor Resistances from 1 Ohm to 10K Ohms Power Rating 1 to 3 Watts Resistance Tolerances of +/-5% TCR: +/-250ppm/K Standard
  • Fusible Resistor
  • Resistances from 1 Ohm to 10K Ohms
  • Power Rating 1 to 3 Watts
  • Resistance Tolerances of +/-5%
  • TCR: +/-250ppm/K Standard

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number MFF-2
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Fusible Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads
Resistance Range 1 to 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details