Riedon, Inc. Chip Resistor - Surface Mount HVS0805-22MJ1

Description
RES SMD 22M OHM 5% 1/8W 0805
Request a Quote Datasheet
Description
RES SMD 22M OHM 5% 1/8W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-HVS0805-22MJ1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-22MJ1CT-ND
Chip Resistor - Surface Mount 696-HVS0805-22MJ1CT-ND
RES SMD 22M OHM 5% 1/8W 0805

RES SMD 22M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-22MJ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-22MJ1DKR-ND
Chip Resistor - Surface Mount 696-HVS0805-22MJ1DKR-ND
RES SMD 22M OHM 5% 1/8W 0805

RES SMD 22M OHM 5% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-HVS0805-22MJ1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-HVS0805-22MJ1TR-ND
Chip Resistor - Surface Mount 696-HVS0805-22MJ1TR-ND
22 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

22 MOhms ±5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) High Voltage, Non-Magnetic Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-HVS0805-22MJ1CT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers