Riedon, Inc. Leaded Resistor GST4020

Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element
Description
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - GST4020 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
GST4020
Leaded Resistor GST4020
Resistances from 1M to 1TOhms Power Rating 0.5 to 2Watts Resistance Tolerances to ± 0.5% TCR’s to ±25ppm/K Non-Magnetic High Value Thick Film Resistance Element

Resistances from 1M to 1TOhms
Power Rating 0.5 to 2Watts
Resistance Tolerances to ± 0.5%
TCR’s to ±25ppm/K
Non-Magnetic
High Value Thick Film Resistance Element

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number GST4020
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Radial Leads
Resistance Range 1.00E6 to 1.00E12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers