500 µOhms ±1% 5W Chip Resistor Nonstandard Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Metal Element
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MNRS10500R0005F-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | MetalAlloy |
| Mounting / Packaging | Nonstandard |
| Tolerance | 1 +/- % |