Resistances from 0.05Ohm to 100kOhms
Power Rating to 100Watt
Resistance Tolerances to ±1%
TCR to ±100ppm/K
Load Stability to 1%
TO-218 (TO-247) Housing
| Riedon, Inc. | |
|---|---|
| Product Category | Resistors |
| Product Number | KHR 2-T218 |
| Product Name | Heat Sink Resistor |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | ThroughHole |
| Resistance Range | 0.0500 to 100000 ohms |