Riedon, Inc. Through Hole Resistors PF1262-0R05J1

Description
50 mOhms ±5% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet
Description
50 mOhms ±5% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 696-1138-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
696-1138-ND
Through Hole Resistors 696-1138-ND
50 mOhms ±5% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

50 mOhms ±5% 20W Through Hole Resistor TO-126-2 Current Sense, Flame Proof, Safety Thin Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 696-1138-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2HR51FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details