Riedon, Inc. Leaded Resistor HTE39

Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request
Description
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - HTE39 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
HTE39
Leaded Resistor HTE39
Resistances from 200Ohms to 700MOhms Power Rating 0.7 to 17Watts Resistance Tolerances to ±1% Low TCR: ± 100ppm/K Standard Voltage Ratings to 48KV Non-Inductive Design SMD upon request

Resistances from 200Ohms to 700MOhms
Power Rating 0.7 to 17Watts
Resistance Tolerances to ±1%
Low TCR: ± 100ppm/K Standard
Voltage Ratings to 48KV
Non-Inductive Design
SMD upon request

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number HTE39
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging Axial Leads
Resistance Range 200 to 7.00E8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers