Riedon, Inc. Through Hole Resistors MS-5 0.005 OHM 3%

Description
5 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
5 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-5-0.005H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-5-0.005H-ND
Through Hole Resistors MS-5-0.005H-ND
5 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

5 mOhms ±3% 5W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-5-0.005H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-SR731ETTP9R1GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers