Riedon, Inc. Chip Resistor - Surface Mount NHS2B-0R51J8

Description
510 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet
Description
510 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - NHS2B-0R51J8-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
NHS2B-0R51J8-ND
Chip Resistor - Surface Mount NHS2B-0R51J8-ND
510 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

510 mOhms ±5% 50W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number NHS2B-0R51J8-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-263-3, D2PAK
Resistance Range 0.5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details