Riedon, Inc. Through Hole Resistors MS-1 0.100 OHM 3%

Description
100 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
100 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-1-0.100H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-1-0.100H-ND
Through Hole Resistors MS-1-0.100H-ND
100 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

100 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-1-0.100H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details