Riedon, Inc. Through Hole Resistors MS-1 0.050 OHM 3%

Description
50 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet
Description
50 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MS-1-0.050H-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MS-1-0.050H-ND
Through Hole Resistors MS-1-0.050H-ND
50 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

50 mOhms ±3% 1W Through Hole Resistor Axial Current Sense Metal Element

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MS-1-0.050H-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction MetalAlloy
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details