Vishay Intertechnology, Inc. Wirewound Resistors RWR89S1541FSB12

Description
ESS-2B 1.54K 1% RWR89S1541FS B12
Request a Quote Datasheet
Description
ESS-2B 1.54K 1% RWR89S1541FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S1541FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S1541FSB12
Wirewound Resistors 3110-RWR89S1541FSB12
ESS-2B 1.54K 1% RWR89S1541FS B12

ESS-2B 1.54K 1% RWR89S1541FS B12

Supplier's Site Datasheet
RES 1.54K OHM 3W 1% WW AXIAL - RWR89S1541FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 3W 1% WW AXIAL
RWR89S1541FSB12
RES 1.54K OHM 3W 1% WW AXIAL RWR89S1541FSB12
RES 1.54Kohm 3W 1% WW AXIAL

RES 1.54Kohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RWR89S1541FSB12 RWR89S1541FSB12
Product Name Wirewound Resistors RES 1.54K OHM 3W 1% WW AXIAL
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers