Vishay Precision Group RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED RWR81S43R2BR

Description
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED
Request a Quote
Description
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED - RWR81S43R2BR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED
RWR81S43R2BR
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED RWR81S43R2BR
RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED

RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED

Supplier's Site
Resistor,metal Alloy,43.2Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay - 64C0677 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,43.2Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
64C0677
Resistor,metal Alloy,43.2Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay 64C0677
Resistor,Metal Alloy,43.2Ohms,.1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,43.2Ohms,.1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RWR81S43R2BR 64C0677
Product Name RES, RESISTOR, 43.2, 1W, 0.1%, DALE, RESTRICTED Resistor,metal Alloy,43.2Ohms,.1+/-% Tol,-20,20Ppm-Tc Vishay
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details