48.4V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 30VWM 48.4VC DO204AR
TVS 30V 5% 5000W BI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3938-ND | MA5KP30CAE3 | 36AJ0061 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 30V 5% 5000W Bi 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 48.4 volts | 48.4 volts |