10.3V Clamp 485A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 6VWM 10.3VC DO204AR
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3981-ND | MA5KP6.0CA |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-204AR, Axial | DO-204AR |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 10.3 volts | 10.3 volts |