162V Clamp 31A Ipp Tvs Diode Through Hole DO-204AR
TVS 100V 5% 5000W BI 5A ROHS COMPLIANT: YES
TVS DIODE 100VWM 162VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3873-ND | 35AJ9999 | MA5KP100CA |
| Product Name | TVS Diodes | Tvs 100V 5% 5000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 162 volts | 162 volts |