18.2V Clamp 22A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
TVS DIODE 11.1VWM 18.2VC DO204AL
TVS 13V 5% 400W UNI DO-41P ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-4150-ND | MAP4KE13AE3 | 35AJ8064 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 13V 5% 400W Uni Do-41P Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-4; DO-204AL, DO-41, Axial | DO-41; DO-204AL (DO-41) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 18.2 volts | 18.2 volts |