29.2V Clamp 172A Ipp Tvs Diode Through Hole DO-204AR
TVS 18V 5% 5000W BI 5A ROHS COMPLIANT: YES
TVS DIODE 18VWM 29.2VC DO204AR
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3913-ND | 36AJ0036 | MA5KP18CA |
| Product Name | TVS Diodes | Tvs 18V 5% 5000W Bi 5A Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 29.2 volts | 29.2 volts |