Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9222-6-06

Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet
Description
PWR ENT RCPT IEC320-C14 PANEL QC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1420-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1420-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1420-ND
PWR ENT RCPT IEC320-C14 PANEL QC

PWR ENT RCPT IEC320-C14 PANEL QC

Buy Now Datasheet
AC Power Entry Modules - FN9222-6-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9222-6-06
AC Power Entry Modules FN9222-6-06
AC Power Entry Modules 6A, .78mH IEC INLET FILTER

AC Power Entry Modules 6A, .78mH IEC INLET FILTER

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-1420-ND FN9222-6-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Connectors - Inlets, Outlets, Modules - 486-6794-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
30W PD3.0 Type A+C USB Charger, 20 Amp Duplex Tamper Resistant Receptacle - ERU2230AC2A - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Type / Features Tamper Resistant; Surge Protection
View Details
Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details