The product 817-1416-ND is an IEC inlet filter designed for power entry applications, capable of handling rated currents up to 20 A. It features a maximum continuous operating voltage of 250 VAC and operates across a frequency range from DC to 400 Hz. The inlet filter is available in various configurations, including snap-in and hot inlet versions, and offers optional overvoltage protection. This product complies with multiple safety standards, including UL, CSA, and IEC/EN regulations, making it suitable for a range of applications, including medical equipment. The filter provides excellent conducted attenuation performance, which is essential for passing EMI system approvals. It is rated for operation in a temperature range of -25°C to +85°C and has a protection category of IP 40. Engineers may find this product beneficial for use in portable electrical equipment, small to medium-sized machines, and test and measurement devices, among other applications. The availability of custom-specific versions further enhances its adaptability for various project requirements.
PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules IEC INLET 1A FILTER PERFORMANCE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1416-ND | FN9222-1-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |