Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9255EMB-10-06

Description
C14 10A REAT PANEL MOUNT NO EART
Request a Quote
Description
C14 10A REAT PANEL MOUNT NO EART
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 817-2750-ND refers to a high-performance dual-stage IEC C14 inlet filter designed for applications requiring reliable power entry solutions. It supports rated currents up to 20 A and operates at a maximum continuous voltage of 250 VAC, with an operating frequency range from DC to 400 Hz. The product is available in both snap-in and rear mount versions, and it includes options that comply with medical application standards according to IEC/EN 60601-1. This inlet filter features exceptional attenuation performance from 150 kHz to 300 MHz, making it suitable for various applications, including medical devices, computing equipment, and household appliances. The filter is designed to withstand a temperature range of -25°C to +85°C and has a protection category of IP 40. It also meets multiple safety approvals, including ENEC, CQC, and UL standards. Engineers may find this product beneficial for integrating EMC filters into their systems due to its compact design and wide selection of current ratings and mounting options. The filter's high potential test voltage ratings and flammability classification of UL 94 V-0 further enhance its reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The part number 817-2750-ND refers to a high-performance dual-stage IEC C14 inlet filter designed for applications requiring reliable power entry solutions. It supports rated currents up to 20 A and operates at a maximum continuous voltage of 250 VAC, with an operating frequency range from DC to 400 Hz. The product is available in both snap-in and rear mount versions, and it includes options that comply with medical application standards according to IEC/EN 60601-1. This inlet filter features exceptional attenuation performance from 150 kHz to 300 MHz, making it suitable for various applications, including medical devices, computing equipment, and household appliances. The filter is designed to withstand a temperature range of -25°C to +85°C and has a protection category of IP 40. It also meets multiple safety approvals, including ENEC, CQC, and UL standards. Engineers may find this product beneficial for integrating EMC filters into their systems due to its compact design and wide selection of current ratings and mounting options. The filter's high potential test voltage ratings and flammability classification of UL 94 V-0 further enhance its reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-2750-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-2750-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-2750-ND
C14 10A REAT PANEL MOUNT NO EART

C14 10A REAT PANEL MOUNT NO EART

Buy Now Datasheet
AC Power Entry Modules - FN9255EMB-10-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9255EMB-10-06
AC Power Entry Modules FN9255EMB-10-06
AC Power Entry Modules 10A IEC C14 Faston W/Choke rear mnt Med

AC Power Entry Modules 10A IEC C14 Faston W/Choke rear mnt Med

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-2750-ND FN9255EMB-10-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange Flange; Flange Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications CE, CQC, ENEC, UR RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
IP44 Splashproof 15° Angled Receptacle - F52S73A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
CPSC/CPH receptacle - flameproof ex d interlocked receptacles socket outlets and plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
Flush Mount Range Outlet, 50 Amp 125V/250V 10-50R Canada Standard - 2104L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details