PWR ENT RCPT IEC320-C14 PNL WIRE
AC Power Entry Modules IEC INLET 6A FILTER MED PERFORM
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-1433-ND | FN9222B-6-07 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Wire Leads | Wire Leads |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |