PWR ENT MOD RCPT
AC Power Entry Modules 6A 3mH 250VAC w/mnt flanges
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-FN9262-6-06-ND | FN9262-6-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Faston |
| Standards / Certifications | UL; CSA; CE, CQC, CSA, ENEC, UL | RoHS |