PWR ENT RCPT IEC320-C14 PANEL QC
AC Power Entry Modules 12A IEC INLET FILTER PERFORM W/CHOKE
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | FN9244E-12-06-ND | FN9244E-12-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | RoHS |