PWR ENT MOD RCPT IEC320-C14 PNL
This family is a very compact, general-purpose choice, especially for portable equipment applications.
AC Power Entry Modules MEDICAL FUSED 4A
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Power Connectors | Power Connectors | Power Connectors |
| Product Number | 817-1492-ND | 70027454 | FN9260B-4-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | PEM Filter; 250 VAC; 4 A @ degC; 2 muA/phase; Panel Mount | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | IEC | |
| Mounting Style | Panel; Flange | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Solder Cup | Quick Connect (0.250") |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL | UL; CSA | RoHS |