PWR ENT MOD RCPT IEC320-C14 PNL
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | 817-FN9262B-4-07-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Flange |
| Termination Types | Wire Leads |
| Standards / Certifications | UL; CSA; CQC, CSA, ENEC, UL |