Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN9260-4-06

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1487-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1487-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1487-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
Power Entry Module; 250 VAC (Max.); 4 A; 190 muA/Phase (Max.); Horizontal; Screw - 70027450 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Entry Module; 250 VAC (Max.); 4 A; 190 muA/Phase (Max.); Horizontal; Screw
70027450
Power Entry Module; 250 VAC (Max.); 4 A; 190 muA/Phase (Max.); Horizontal; Screw 70027450
This family is a very compact, general-purpose choice, especially for portable equipment applications. IEC 950 Compliant Dual φ5 × 20 mm Fuses 250 VAC Maximum Operating Voltage at 50/60 Hertz DC to 400 Hertz Operating Frequency 210 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units) Fast-On Terminals –25°C to +85°C Temperature Range 2,200,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F

This family is a very compact, general-purpose choice, especially for portable equipment applications.

  • IEC 950 Compliant
  • Dual Φ5 × 20 mm Fuses
  • 250 VAC Maximum Operating Voltage at 50/60 Hertz
  • DC to 400 Hertz Operating Frequency
  • 210 μA/Phase Maximum Leakage (2 μA/Phase Maximum for Medical Units)
  • Fast-On Terminals
  • –25°C to +85°C Temperature Range
  • 2,200,000 Hours MTBF at 40°C, 230 V, Per Mil-HB-217F
Supplier's Site
AC Power Entry Modules - FN9260-4-06 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN9260-4-06
AC Power Entry Modules FN9260-4-06
AC Power Entry Modules GEN FUSED 4A

AC Power Entry Modules GEN FUSED 4A

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors Power Connectors
Product Number 817-1487-ND 70027450 FN9260-4-06
Product Name Power Entry Connectors - Inlets, Outlets, Modules Power Entry Module; 250 VAC (Max.); 4 A; 190 muA/Phase (Max.); Horizontal; Screw AC Power Entry Modules
Device Type Power Entry Module Power Entry Module Power Entry Module
Configuration IEC; Other IEC
Mounting Style Panel; Flange Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Solder Cup Quick Connect (0.250")
Standards / Certifications UL; CSA; CQC, CSA, ENEC, UL UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules - 3-6609006-9 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
Voltage Rating 250 volts
View Details
3 suppliers
IEC 60320 C14 Snap-In Inlet; 3.0mm panel thickness - 83030800 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
AC Power Entry Modules - 4301.1411 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel Mount, Snap-In
View Details