The product 817-2742-ND is a high-performance dual-stage IEC C14 inlet filter designed for applications requiring reliable power entry solutions. It supports rated currents up to 20 A and operates at a maximum continuous voltage of 250 VAC, with an operating frequency range from DC to 400 Hz. The filter is compliant with various safety standards, including IEC 60320-1 and IEC/EN 60601-1 for medical applications. This inlet filter features excellent attenuation performance from 150 kHz to 300 MHz, making it suitable for environments sensitive to electromagnetic interference. It is available in snap-in and rear mount configurations, with options for earth line choke and safe voltage discharge versions. The product is rated for a temperature range of -25°C to +85°C and has a protection category of IP 40. Typical applications include medical devices, computing equipment, and household products. The filter's design ensures high saturation resistance and thermal performance, with a mean time between failures (MTBF) exceeding 1,000,000 hours, indicating durability and reliability in demanding conditions.
C14 2A FRONT PANEL MOUNT NO EART
AC Power Entry Modules 2A IEC C14 Faston W/Choke Med.
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-2742-ND | FN9255EB-2-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC; Other | |
| Mounting Style | Panel; Flange | Flange; Flange Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Quick Connect (0.250") |
| Standards / Certifications | CE, CQC, ENEC, UR | RoHS |