The FN9262B-4-06-ND is a high-performance power entry module designed for applications requiring reliable power connection and filtering. It supports rated currents up to 10 A and operates at a voltage of 250 VAC with a frequency range from DC to 400 Hz. This module features an integrated dual fuse holder, enhancing safety and protection against overcurrent conditions. The product complies with IEC/EN 60601-1 standards, making it suitable for medical applications, and offers optional versions with reduced leakage current. It has a high potential test voltage rating of 2500 VAC for B types, ensuring robust insulation. The module is rated for IP 40 protection, suitable for various environments, and operates within a temperature range of -25°C to +85°C. The FN9262B-4-06-ND is designed for easy integration, with snap-in mounting options and wire leads available. Its exceptional conducted attenuation performance is achieved through advanced nanocrystalline material selection, making it effective for EMI system approval. This module is ideal for engineers seeking a compact and efficient solution for power entry and filtering in their designs.
PWR ENT MOD RCPT
AC Power Entry Modules 4A 7mH 250VAC Medical
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Power Connectors | Power Connectors |
| Product Number | 817-FN9262B-4-06-ND | FN9262B-4-06 |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules | AC Power Entry Modules |
| Device Type | Power Entry Module | Power Entry Module |
| Configuration | IEC | |
| Mounting Style | Panel; Flange | Panel; Panel Mount |
| Termination Types | Quick Connect - 0.250" (6.3mm) | Faston |
| Standards / Certifications | UL; CSA; CE, CQC, CSA, ENEC, UL | RoHS |