Schaffner EMC Inc. Power Entry Connectors - Inlets, Outlets, Modules FN394E-1-05-11

Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Description
PWR ENT MOD RCPT IEC320-C14 PNL
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part number 817-1783-ND refers to a versatile filtered power entry module designed for applications requiring reliable power connectivity and EMI filtering. It supports rated currents up to 10 A and is compatible with one or two fuses, specifically vò6.3 x 32 mm or vò5 x 20 mm fuses. The module features a 2-pole rocker switch and a voltage selector for both 110-120 V and 220-240 V configurations. This power entry module is rated for a maximum continuous operating voltage of 250 VAC and operates within a frequency range of DC to 400 Hz. It has a protection category of IP 40 and can function in a temperature range from -25°C to +85°C. The module is designed to meet various safety standards, including UL 1283 and IEC/EN 60939, ensuring compliance for use in portable electrical and electronic equipment, consumer goods, and office equipment. The high potential test voltage ratings are 2000 VAC for P to PE and 760 VAC for P to N, indicating robust insulation properties. The mechanical life of the rocker switch is rated at 50,000 cycles, making it suitable for frequent use. The module also offers high conducted attenuation performance, which is beneficial for passing EMI system approvals efficiently.

Datasheet Summary
Powered by GS/AI

The part number 817-1783-ND refers to a versatile filtered power entry module designed for applications requiring reliable power connectivity and EMI filtering. It supports rated currents up to 10 A and is compatible with one or two fuses, specifically vò6.3 x 32 mm or vò5 x 20 mm fuses. The module features a 2-pole rocker switch and a voltage selector for both 110-120 V and 220-240 V configurations. This power entry module is rated for a maximum continuous operating voltage of 250 VAC and operates within a frequency range of DC to 400 Hz. It has a protection category of IP 40 and can function in a temperature range from -25°C to +85°C. The module is designed to meet various safety standards, including UL 1283 and IEC/EN 60939, ensuring compliance for use in portable electrical and electronic equipment, consumer goods, and office equipment. The high potential test voltage ratings are 2000 VAC for P to PE and 760 VAC for P to N, indicating robust insulation properties. The mechanical life of the rocker switch is rated at 50,000 cycles, making it suitable for frequent use. The module also offers high conducted attenuation performance, which is beneficial for passing EMI system approvals efficiently.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Connectors - Inlets, Outlets, Modules - 817-1783-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Connectors - Inlets, Outlets, Modules
817-1783-ND
Power Entry Connectors - Inlets, Outlets, Modules 817-1783-ND
PWR ENT MOD RCPT IEC320-C14 PNL

PWR ENT MOD RCPT IEC320-C14 PNL

Buy Now Datasheet
AC Power Entry Modules - FN394E-1-05-11 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
AC Power Entry Modules
FN394E-1-05-11
AC Power Entry Modules FN394E-1-05-11
AC Power Entry Modules 1A FASTON 2FS W/CHK POWER ENTRY MODULES

AC Power Entry Modules 1A FASTON 2FS W/CHK POWER ENTRY MODULES

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Power Connectors Power Connectors
Product Number 817-1783-ND FN394E-1-05-11
Product Name Power Entry Connectors - Inlets, Outlets, Modules AC Power Entry Modules
Device Type Power Entry Module Power Entry Module
Configuration IEC
Mounting Style Panel; Flange Panel; Panel Mount
Termination Types Quick Connect - 0.250" (6.3mm) Quick Connect (0.250")
Standards / Certifications UL; CSA; CSA, ENEC, UL RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PWR ENT RCPT IEC320-C14 PANEL QC - 649-710-00/28 - Utmel Electronic Limited
Specs
Device Type Power Entry Module
Configuration IEC
Mounting Style Panel Mount, Flange
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
South African 15A Hand Wired Plug - 88010231 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration Other; BS 546
View Details
DC POWER JACK PIN F1.3MM - 80204-011AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details