PWR ENT RCPT IEC320-C16 PANEL QC
| DigiKey | |
|---|---|
| Product Category | Power Connectors |
| Product Number | FN9233E-12-06HI-ND |
| Product Name | Power Entry Connectors - Inlets, Outlets, Modules |
| Device Type | Power Entry Module |
| Configuration | IEC |
| Mounting Style | Panel; Flange |
| Termination Types | Quick Connect - 0.250" (6.3mm) |
| Standards / Certifications | UL; CSA; CSA, ENEC, UL |